Leader Tech, Inc. Filters - Ferrite Disks and Plates SB28B0500AB

Description
Win Source Part Number: 1275952-SB28B0500AB Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.250" (6.35mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1275952-SB28B0500AB Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.250" (6.35mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Disks and Plates - SB28B0500AB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Disks and Plates
SB28B0500AB
Filters - Ferrite Disks and Plates SB28B0500AB
Win Source Part Number: 1275952-SB28B0500AB Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.250" (6.35mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1275952-SB28B0500AB
Category: Filters>Ferrite Disks and Plates
Series: Saddle Beads®
Package: Bulk
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 20
Filter Type: Ferrite Plate
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B0500AB
Product Name Filters - Ferrite Disks and Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details