Leader Tech, Inc. Filters - Cable Ferrites SB28B0221AB

Description
Win Source Part Number: 1277259-SB28B0221AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.500" (12.70mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 30Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.012" Dia (51.10mm) Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote
Description
Win Source Part Number: 1277259-SB28B0221AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.500" (12.70mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 30Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.012" Dia (51.10mm) Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SB28B0221AB is a flat cable ferrite filter designed for effective EMI suppression in electronic applications. It features a hinged snap-on design for easy installation and has an impedance of 30 Ohms at a frequency of 100 MHz. The ferrite measures 0.500 inches in length and has an inner diameter of 2.012 inches, with outer dimensions of 0.500 inches wide and 0.130 inches high. It is packaged in bulk, with a standard package containing 20 units. The mounting type is free hanging, making it suitable for various configurations. The product is classified under ECCN EAR99 and is unaffected by REACH regulations.

Datasheet Summary
Powered by GS/AI

The SB28B0221AB is a flat cable ferrite filter designed for effective EMI suppression in electronic applications. It features a hinged snap-on design for easy installation and has an impedance of 30 Ohms at a frequency of 100 MHz. The ferrite measures 0.500 inches in length and has an inner diameter of 2.012 inches, with outer dimensions of 0.500 inches wide and 0.130 inches high. It is packaged in bulk, with a standard package containing 20 units. The mounting type is free hanging, making it suitable for various configurations. The product is classified under ECCN EAR99 and is unaffected by REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B0221AB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B0221AB
Filters - Cable Ferrites SB28B0221AB
Win Source Part Number: 1277259-SB28B0221AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.500" (12.70mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 30Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.012" Dia (51.10mm) Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277259-SB28B0221AB
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 0.500" (12.70mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 30Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 2.012" Dia (51.10mm)
Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B0221AB
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details