Leader Tech, Inc. Filters - Cable Ferrites SB28B0146AT

Description
Win Source Part Number: 1277262-SB28B0146AT Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.500" (12.70mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 30Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.260" Dia (32.00mm) Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277262-SB28B0146AT Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.500" (12.70mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 30Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.260" Dia (32.00mm) Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B0146AT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B0146AT
Filters - Cable Ferrites SB28B0146AT
Win Source Part Number: 1277262-SB28B0146AT Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.500" (12.70mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 30Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.260" Dia (32.00mm) Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277262-SB28B0146AT
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 0.500" (12.70mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 30Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 1.260" Dia (32.00mm)
Outer Dimension: 0.500" W x 0.130" H (12.70mm x 3.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B0146AT
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details