Leader Tech, Inc. Filters - Cable Ferrites SA28B4340

Description
Win Source Part Number: 1277256-SA28B4340 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 325Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 3.240" W x 0.102" H (82.30mm x 2.60mm) Outer Dimension: 4.461" W x 0.654" H (113.30mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277256-SA28B4340 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 325Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 3.240" W x 0.102" H (82.30mm x 2.60mm) Outer Dimension: 4.461" W x 0.654" H (113.30mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SA28B4340 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SA28B4340
Filters - Cable Ferrites SA28B4340
Win Source Part Number: 1277256-SA28B4340 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 325Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 3.240" W x 0.102" H (82.30mm x 2.60mm) Outer Dimension: 4.461" W x 0.654" H (113.30mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277256-SA28B4340
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.831" (46.50mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 325Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 3.240" W x 0.102" H (82.30mm x 2.60mm)
Outer Dimension: 4.461" W x 0.654" H (113.30mm x 16.60mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SA28B4340
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Boron Nitride Ceramic Evaporation Boat Sets -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Metal Evaporation
Performance Features High purity, Low gas content, high density, uniform grain, good compactness. The capability to completely evaporate most metals without any loss.
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details