Leader Tech, Inc. Filters - Cable Ferrites SA28B3012

Description
Win Source Part Number: 1277266-SA28B3012 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 286Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm) Outer Dimension: 3.126" W x 0.654" H (79.40mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277266-SA28B3012 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 286Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm) Outer Dimension: 3.126" W x 0.654" H (79.40mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SA28B3012 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SA28B3012
Filters - Cable Ferrites SA28B3012
Win Source Part Number: 1277266-SA28B3012 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 286Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm) Outer Dimension: 3.126" W x 0.654" H (79.40mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277266-SA28B3012
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.831" (46.50mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 286Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm)
Outer Dimension: 3.126" W x 0.654" H (79.40mm x 16.60mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SA28B3012
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details