Win Source Part Number: 1277217-SA28B0121
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.189" (30.20mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 97Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 1.012" W x 0.059" H (25.70mm x 1.50mm)
Outer Dimension: 1.315" W x 0.406" H (33.40mm x 10.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SA28B0121 |
| Product Name | Filters - Cable Ferrites |