Win Source Part Number: 1277232-SA25B2480
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.832" (46.53mm)
Standard Package: 20
Material: 25
Impedance @ Frequency: 790Ohm @ 700MHz
Design: Hinged (Snap On)
Inner Dimension: 2.047" W x 0.059" H (52.00mm x 1.50mm)
Outer Dimension: 2.571" W x 0.654" H (65.30mm x 16.60mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SA25B2480 |
| Product Name | Filters - Cable Ferrites |