Lumina Power, Inc. DC Power Supply LPS 6500

Description
The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available. Features Constant Current or Voltage 1000 to 13,500 watts output Power factor Correction (single phase versions) Universal 200V to 240V or 380V to 480V, 3 φ models Output voltage to 200V Output current to 300 amps
Datasheet
Description
The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available. Features Constant Current or Voltage 1000 to 13,500 watts output Power factor Correction (single phase versions) Universal 200V to 240V or 380V to 480V, 3 φ models Output voltage to 200V Output current to 300 amps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LPS 6500 - Lumina Power, Inc.
Bradford, MA, USA
DC Power Supply
LPS 6500
DC Power Supply LPS 6500
The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available. Features Constant Current or Voltage 1000 to 13,500 watts output Power factor Correction (single phase versions) Universal 200V to 240V or 380V to 480V, 3 φ models Output voltage to 200V Output current to 300 amps

The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts.

Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available.

Features

  • Constant Current or Voltage
  • 1000 to 13,500 watts output
  • Power factor Correction (single phase versions)
  • Universal 200V to 240V or 380V to 480V, 3 Φ models
  • Output voltage to 200V
  • Output current to 300 amps
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number LPS 6500
Product Name DC Power Supply
Type DC Power Supply; Laser Power Supply
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS, CE
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details