Lumina Power, Inc. DC Power Supply LPS 4500

Description
The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available. Features Constant Current or Voltage 1000 to 13,500 watts output Power factor Correction (single phase versions) Universal 200V to 240V or 380V to 480V, 3 φ models Output voltage to 200V Output current to 300 amps
Datasheet
Description
The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available. Features Constant Current or Voltage 1000 to 13,500 watts output Power factor Correction (single phase versions) Universal 200V to 240V or 380V to 480V, 3 φ models Output voltage to 200V Output current to 300 amps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LPS 4500 - Lumina Power, Inc.
Bradford, MA, USA
DC Power Supply
LPS 4500
DC Power Supply LPS 4500
The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available. Features Constant Current or Voltage 1000 to 13,500 watts output Power factor Correction (single phase versions) Universal 200V to 240V or 380V to 480V, 3 φ models Output voltage to 200V Output current to 300 amps

The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts.

Common applications include heater, filament and magnet supplies along with test and burn-in applications. All models can be paralleled for increased power and custom configurations are available.

Features

  • Constant Current or Voltage
  • 1000 to 13,500 watts output
  • Power factor Correction (single phase versions)
  • Universal 200V to 240V or 380V to 480V, 3 Φ models
  • Output voltage to 200V
  • Output current to 300 amps
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number LPS 4500
Product Name DC Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS, CE
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details