Lumina Power, Inc. Quasi-Pulsed Laser Diode Driver LDQPC

Description
The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements. Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects Features 100 Watts Average Power 10us. Rise/Fall Time 200 Amps Peak Output RoHS Compliant Analog Interface Require 15 volts DC
Datasheet
Description
The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements. Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects Features 100 Watts Average Power 10us. Rise/Fall Time 200 Amps Peak Output RoHS Compliant Analog Interface Require 15 volts DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quasi-Pulsed Laser Diode Driver - LDQPC - Lumina Power, Inc.
Bradford, MA, USA
Quasi-Pulsed Laser Diode Driver
LDQPC
Quasi-Pulsed Laser Diode Driver LDQPC
The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements. Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects Features 100 Watts Average Power 10us. Rise/Fall Time 200 Amps Peak Output RoHS Compliant Analog Interface Require 15 volts DC

The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse laser applications. All configurations require 15 volts DC and feature a simple analog interface. Output current and voltage can be specified to meet your requirements.

Built around the same topology that has made Lumina Power laser diode drivers the standard of the industry, these board level products offer the reliability and diode protection of the LDQPC series in a compact easy to integrate package. Applications: Medical Laser Systems, Mobile Lasers, Pulsed R&D Projects

Features

  • 100 Watts Average Power
  • 10us. Rise/Fall Time
  • 200 Amps Peak Output
  • RoHS Compliant
  • Analog Interface
  • Require 15 volts DC
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number LDQPC
Product Name Quasi-Pulsed Laser Diode Driver
Type DC Power Supply; Laser Power Supply
Form Factor Open Frame
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details