Leader Tech, Inc. Cable Ferrites HI28B2038

Description
"Hinged (Snap On) Free Hanging Ferrite Core 410Ohm @ 100MHz ID 0.468"" Dia (11.89mm) OD Length 1.780"" (45.21mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 410Ohm @ 100MHz ID 0.468"" Dia (11.89mm) OD Length 1.780"" (45.21mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1798-1161-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1798-1161-ND
Cable Ferrites 1798-1161-ND
"Hinged (Snap On) Free Hanging Ferrite Core 410Ohm @ 100MHz ID 0.468"" Dia (11.89mm) OD Length 1.780"" (45.21mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 410Ohm @ 100MHz ID 0.468"" Dia (11.89mm) OD Length 1.780"" (45.21mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1798-1161-ND
Product Name Cable Ferrites
Impedance 410 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-9 - TE Connectivity
Specs
Impedance 28 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Impedance 241 ohms
DCR 1.05 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers