The EA-CR080-24 is a flexible ferrite sheet designed for electromagnetic interference (EMI) and radio frequency (RF) absorption. It features a thickness of 0.080 inches and is constructed from silicone elastomer with a pressure-sensitive adhesive backing, allowing for easy application to various surfaces. This product is effective in attenuating microwave energy within the frequency range of 3 to 7 GHz, converting unwanted electromagnetic energy into minimal heat. The material is moisture resistant and has a flammability rating of UL94 V-0, making it suitable for a variety of applications, including antenna cross talk reduction and EMI shielding in electronic devices. The sheet is available in dimensions of 24 inches by 24 inches, providing ample coverage for different project needs.
RF EMI Flexible Ferrite Sheet EA Silicone Elastomer Pressure Sensitive Adhesive (PSA) 24.000" (609.60mm) X 24.000" (609.60mm) X 0.080" (2.03mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | EA-CR080-24 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |