VPT, Inc. EMI Filter DVME28

Description
For use with DVFL Series DC-DC converters 0V to 50V input range with 80V transient per MIL-STD-704A 15A max output current 40dB noise rejection Low Profile (.400 inches) and light weight (83g) hermetic package Full performance over the -55°C to +125°C military temperature range
Datasheet
Description
For use with DVFL Series DC-DC converters 0V to 50V input range with 80V transient per MIL-STD-704A 15A max output current 40dB noise rejection Low Profile (.400 inches) and light weight (83g) hermetic package Full performance over the -55°C to +125°C military temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Filter - DVME28 - VPT, Inc.
Blacksburg, VA, USA
EMI Filter
DVME28
EMI Filter DVME28
For use with DVFL Series DC-DC converters 0V to 50V input range with 80V transient per MIL-STD-704A 15A max output current 40dB noise rejection Low Profile (.400 inches) and light weight (83g) hermetic package Full performance over the -55°C to +125°C military temperature range
  • For use with DVFL Series DC-DC converters
  • 0V to 50V input range with 80V transient per MIL-STD-704A
  • 15A max output current
  • 40dB noise rejection
  • Low Profile (.400 inches) and light weight (83g) hermetic package
  • Full performance over the -55°C to +125°C military temperature range
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category EMI Filters and RFI Filters
Product Number DVME28
Product Name EMI Filter
Filter Type DC
Product Standards Military Specifications
Rated Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609008-8 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details