VPT, Inc. EMI Filter DVMD28

Description
For use with DVTR and DVFL Series DC-DC Converters 0V to 50V input range with 80V transient per MIL-STD-704A 7.0A max output current 40dB noise rejection Low Profile (.415 inches) and light weight (57g) hermetic package Full performance over -55°C to +125°C military temperature range
Datasheet
Description
For use with DVTR and DVFL Series DC-DC Converters 0V to 50V input range with 80V transient per MIL-STD-704A 7.0A max output current 40dB noise rejection Low Profile (.415 inches) and light weight (57g) hermetic package Full performance over -55°C to +125°C military temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Filter - DVMD28 - VPT, Inc.
Blacksburg, VA, USA
EMI Filter
DVMD28
EMI Filter DVMD28
For use with DVTR and DVFL Series DC-DC Converters 0V to 50V input range with 80V transient per MIL-STD-704A 7.0A max output current 40dB noise rejection Low Profile (.415 inches) and light weight (57g) hermetic package Full performance over -55°C to +125°C military temperature range
  • For use with DVTR and DVFL Series DC-DC Converters
  • 0V to 50V input range with 80V transient per MIL-STD-704A
  • 7.0A max output current
  • 40dB noise rejection
  • Low Profile (.415 inches) and light weight (57g) hermetic package
  • Full performance over -55°C to +125°C military temperature range
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category EMI Filters and RFI Filters
Product Number DVMD28
Product Name EMI Filter
Filter Type DC
Product Standards Military Specifications
Rated Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details