Leader Tech, Inc. Cable Ferrites CE83A0350

Description
"Hinged (Snap On) Free Hanging Ferrite Core 110Ohm @ 100MHz ID 0.213"" Dia (5.41mm) OD 0.630"" Dia (16.00mm) Length 1.161"" (29.49mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 110Ohm @ 100MHz ID 0.213"" Dia (5.41mm) OD 0.630"" Dia (16.00mm) Length 1.161"" (29.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 1798-1153-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
1798-1153-ND
Cable Ferrites 1798-1153-ND
"Hinged (Snap On) Free Hanging Ferrite Core 110Ohm @ 100MHz ID 0.213"" Dia (5.41mm) OD 0.630"" Dia (16.00mm) Length 1.161"" (29.49mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 110Ohm @ 100MHz ID 0.213"" Dia (5.41mm) OD 0.630"" Dia (16.00mm) Length 1.161"" (29.49mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1798-1153-ND
Product Name Cable Ferrites
Impedance 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - A102194CT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.072uH 150MHz 0.4A Inductor and Choke - 71-0603CS-72NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers