Lumina Power, Inc. 3 Phase Capacitor Charging Power Supply CCHP 3500/6000

Description
The CCHP capacitor charging power supplies utilize the latest innovations in power electronics to deliver clean and efficient energy for pulsed power applications. A high power resonant inverter ensures reliable operation in harsh environments and operating conditions. The CCHP power supply can drive traditional pulse forming networks and reservoir partial discharge circuits. It is the first commercially available 3 ø capacitor charger designed as a low cost module for high volume OEM use. We also offer single phase versions of this power supply. Available in 208VAC and 400VAC input voltages the power supply can be used worldwide in medical and industrial applications. Applications: Flashlamp Pumped Lasers, Excimer Lasers, Pulsed UV Applications, High Voltage, Pulsed Applications, Medical Laser Systems Features Output power to 6000j/sec. Available with medical isolation and low leakage Interface compatible with older LS, LCS, RSC & XLS models 200 to 240VAC, 3 ø Input or 380 to 480VAC, 3 ø Input Can be used in all worldwide input voltages
Datasheet
Description
The CCHP capacitor charging power supplies utilize the latest innovations in power electronics to deliver clean and efficient energy for pulsed power applications. A high power resonant inverter ensures reliable operation in harsh environments and operating conditions. The CCHP power supply can drive traditional pulse forming networks and reservoir partial discharge circuits. It is the first commercially available 3 ø capacitor charger designed as a low cost module for high volume OEM use. We also offer single phase versions of this power supply. Available in 208VAC and 400VAC input voltages the power supply can be used worldwide in medical and industrial applications. Applications: Flashlamp Pumped Lasers, Excimer Lasers, Pulsed UV Applications, High Voltage, Pulsed Applications, Medical Laser Systems Features Output power to 6000j/sec. Available with medical isolation and low leakage Interface compatible with older LS, LCS, RSC & XLS models 200 to 240VAC, 3 ø Input or 380 to 480VAC, 3 ø Input Can be used in all worldwide input voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Phase Capacitor Charging Power Supply - CCHP 3500/6000 - Lumina Power, Inc.
Bradford, MA, USA
3 Phase Capacitor Charging Power Supply
CCHP 3500/6000
3 Phase Capacitor Charging Power Supply CCHP 3500/6000
The CCHP capacitor charging power supplies utilize the latest innovations in power electronics to deliver clean and efficient energy for pulsed power applications. A high power resonant inverter ensures reliable operation in harsh environments and operating conditions. The CCHP power supply can drive traditional pulse forming networks and reservoir partial discharge circuits. It is the first commercially available 3 ø capacitor charger designed as a low cost module for high volume OEM use. We also offer single phase versions of this power supply. Available in 208VAC and 400VAC input voltages the power supply can be used worldwide in medical and industrial applications. Applications: Flashlamp Pumped Lasers, Excimer Lasers, Pulsed UV Applications, High Voltage, Pulsed Applications, Medical Laser Systems Features Output power to 6000j/sec. Available with medical isolation and low leakage Interface compatible with older LS, LCS, RSC & XLS models 200 to 240VAC, 3 ø Input or 380 to 480VAC, 3 ø Input Can be used in all worldwide input voltages

The CCHP capacitor charging power supplies utilize the latest innovations in power electronics
to deliver clean and efficient energy for pulsed power applications. A high power resonant inverter ensures reliable operation in harsh environments and operating conditions.

The CCHP power supply can drive traditional pulse forming networks and reservoir partial discharge circuits. It is the first commercially available 3 Ø capacitor charger designed as a low cost module for high volume OEM use. We also offer single phase versions of this power supply.

Available in 208VAC and 400VAC input voltages the power supply can be used worldwide in medical and industrial applications.

Applications: Flashlamp Pumped Lasers, Excimer Lasers, Pulsed UV Applications, High Voltage, Pulsed Applications, Medical Laser Systems

Features

  • Output power to 6000j/sec.
  • Available with medical isolation and low leakage
  • Interface compatible with older LS, LCS, RSC & XLS models
  • 200 to 240VAC, 3 Ø Input or 380 to 480VAC, 3 Ø Input
  • Can be used in all worldwide input voltages
Supplier's Site Datasheet

Technical Specifications

  Lumina Power, Inc.
Product Category Power Supplies
Product Number CCHP 3500/6000
Product Name 3 Phase Capacitor Charging Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 250.0 to 4000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM300PW-240D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D430LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details