Leader Tech, Inc. RF Shields 86-CBSA-2.5X4.5X0.8

Description
RF Shield Shield, 2-Piece 2.500" (63.50mm) X 4.500" (114.30mm) Non-Vented Through Hole
Description
RF Shield Shield, 2-Piece 2.500" (63.50mm) X 4.500" (114.30mm) Non-Vented Through Hole
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Shield part number 86-CBSA-2.5X4.5X0.8 from Quarktwin Technology Ltd. is a two-piece, non-vented shield designed for through-hole applications. It measures 2.500 inches by 4.500 inches and features a self-contained, six-sided enclosure that allows for the isolation of multiple components within a single shield. The product is constructed from materials such as tin-plated steel, phosphor bronze alloy, and nickel silver alloy, ensuring durability and effective electromagnetic interference (EMI) shielding. This shield is suitable for various applications requiring reliable EMI/RFI protection and is available with customizable options for pin spacing and dimensions.

Datasheet Summary
Powered by GS/AI

The RF Shield part number 86-CBSA-2.5X4.5X0.8 from Quarktwin Technology Ltd. is a two-piece, non-vented shield designed for through-hole applications. It measures 2.500 inches by 4.500 inches and features a self-contained, six-sided enclosure that allows for the isolation of multiple components within a single shield. The product is constructed from materials such as tin-plated steel, phosphor bronze alloy, and nickel silver alloy, ensuring durability and effective electromagnetic interference (EMI) shielding. This shield is suitable for various applications requiring reliable EMI/RFI protection and is available with customizable options for pin spacing and dimensions.

Suppliers

Company
Product
Description
Supplier Links
RF Shields - 86-CBSA-2.5X4.5X0.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Shield Shield, 2-Piece 2.500" (63.50mm) X 4.500" (114.30mm) Non-Vented Through Hole

RF Shield Shield, 2-Piece 2.500" (63.50mm) X 4.500" (114.30mm) Non-Vented Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Magnetic Shielding
Product Number 86-CBSA-2.5X4.5X0.8
Product Name RF Shields
Shielding Product Shield, 2-Piece
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Braiding - 1101 Series - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Tinned Copper
View Details
Auto-Latch RF Door with EMI and RFI Shielding -  - MarShield
Specs
Shielding Product Custom shielding product
View Details
EMI / RFI Braided Shielding -  - Glenair, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Stainless Steel, Nickel/Copper, Composite, Tin-Plated Copper, Silver/Copper
View Details
Soft Magnetic Shielding Alloy HyMu 80® -  - Leading Edge Metals & Alloys, Inc.
Leading Edge Metals & Alloys, Inc.
Specs
Shielding Product Wire/Cable
Form Factor / Shape Foil/Sheet (optional feature); Plate (optional feature); Round Bar (optional feature)
Shielding Material Molybdenum
View Details