Leader Tech, Inc. RF Shields 83-CBSA-3.0X3.5X0.8

Description
RF Shield Shield, 2-Piece 3.000" (76.20mm) X 3.500" (88.90mm) Non-Vented Through Hole
Description
RF Shield Shield, 2-Piece 3.000" (76.20mm) X 3.500" (88.90mm) Non-Vented Through Hole
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Shield part number 83-CBSA-3.0X3.5X0.8 from Quarktwin Technology Ltd. is a two-piece, non-vented enclosure designed for circuit board applications. It measures 3.000 inches by 3.500 inches and is suitable for through-hole mounting. The shield is constructed from materials such as tin-plated steel, phosphor bronze, or nickel silver, providing effective electromagnetic interference (EMI) shielding. This product is part of a broader range of circuit board shields that offer flexibility in design and application, with options for various pin placements and heights. The lead time for orders is typically 3 to 5 days, and there are no tooling or non-recurring engineering (NRE) costs associated with its purchase.

Datasheet Summary
Powered by GS/AI

The RF Shield part number 83-CBSA-3.0X3.5X0.8 from Quarktwin Technology Ltd. is a two-piece, non-vented enclosure designed for circuit board applications. It measures 3.000 inches by 3.500 inches and is suitable for through-hole mounting. The shield is constructed from materials such as tin-plated steel, phosphor bronze, or nickel silver, providing effective electromagnetic interference (EMI) shielding. This product is part of a broader range of circuit board shields that offer flexibility in design and application, with options for various pin placements and heights. The lead time for orders is typically 3 to 5 days, and there are no tooling or non-recurring engineering (NRE) costs associated with its purchase.

Suppliers

Company
Product
Description
Supplier Links
RF Shields - 83-CBSA-3.0X3.5X0.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Shield Shield, 2-Piece 3.000" (76.20mm) X 3.500" (88.90mm) Non-Vented Through Hole

RF Shield Shield, 2-Piece 3.000" (76.20mm) X 3.500" (88.90mm) Non-Vented Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category EMI Filters and RFI Filters
Product Number 83-CBSA-3.0X3.5X0.8
Product Name RF Shields
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5768 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 1245313 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details