The RF Shield part number 51-CBSF-3.0X4.0X0.6 from Quarktwin Technology Ltd. is a two-piece, non-vented enclosure designed for circuit board applications. It measures 3.000 inches by 4.000 inches and has a height of 0.6 inches. This shield is constructed from .015 inch thick materials, including options such as tin-plated steel, phosphor bronze, and nickel silver alloy, providing flexibility in material choice based on specific project requirements. The design accommodates both through-hole and surface mount applications, making it versatile for various electronic configurations. The product is compliant with ISO 9001:2008 and RoHS certified, ensuring adherence to quality and environmental standards.
RF Shield Shield, 2-Piece 3.000" (76.20mm) X 4.000" (101.60mm) Non-Vented Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 51-CBSF-3.0X4.0X0.6 |
| Product Name | RF Shields |
| Standards and Certifications | RoHS |