Leader Tech, Inc. Cable Ferrites 28B0137-3

Description
"Solid Cable Tie Ferrite Core 153Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Cable Tie Ferrite Core 153Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 28B0137-3-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
28B0137-3-ND
Cable Ferrites 28B0137-3-ND
"Solid Cable Tie Ferrite Core 153Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.500"" (12.70mm)"

"Solid Cable Tie Ferrite Core 153Ohm @ 100MHz ID 0.051"" Dia (1.30mm) OD 0.138"" Dia (3.50mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 28B0137-3-ND
Product Name Cable Ferrites
Impedance 153 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-8 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.9200 ohms
View Details
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers