Hefei Jingweite Electronics Co., Ltd Crystals SD2024M00020T1521005

Description
49S/SMD 24M 20PF 10 30 -20/70 25
Request a Quote Datasheet
Description
49S/SMD 24M 20PF 10 30 -20/70 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4538-SD2024M00020T1521005TR-ND - DigiKey
Thief River Falls, MN, United States
49S/SMD 24M 20PF 10 30 -20/70 25

49S/SMD 24M 20PF 10 30 -20/70 25

Buy Now Datasheet
Crystals - 4538-SD2024M00020T1521005CT-ND - DigiKey
Thief River Falls, MN, United States
49S/SMD 24M 20PF 10 30 -20/70 25

49S/SMD 24M 20PF 10 30 -20/70 25

Buy Now Datasheet
Crystals - 4538-SD2024M00020T1521005DKR-ND - DigiKey
Thief River Falls, MN, United States
49S/SMD 24M 20PF 10 30 -20/70 25

49S/SMD 24M 20PF 10 30 -20/70 25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4538-SD2024M00020T1521005TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6720299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details