Hefei Jingweite Electronics Co., Ltd Crystal Oscillator/Oscillator/Resonator >> Crystals CF4040M00012

Description
40MHz 贴片晶振 12pF ±10ppm ±20ppm 3225 Crystals ROHS
Datasheet
Description
40MHz 贴片晶振 12pF ±10ppm ±20ppm 3225 Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - CF4040M00012 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
CF4040M00012
Crystal Oscillator/Oscillator/Resonator >> Crystals CF4040M00012
40MHz 贴片晶振 12pF ±10ppm ±20ppm 3225 Crystals ROHS

40MHz 贴片晶振 12pF ±10ppm ±20ppm 3225 Crystals ROHS

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - CF4040M00012 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CF4040M00012
Oscillators, Resonators, and Crystals CF4040M00012
40MHz Surface Mount Crystal 12pF ±10ppm ±20ppm 3225 Crystals ROHS

40MHz Surface Mount Crystal 12pF ±10ppm ±20ppm 3225 Crystals ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number CF4040M00012 CF4040M00012
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals Oscillators, Resonators, and Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1849628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details