Hefei Jingweite Electronics Co., Ltd Oscillators, Resonators, and Crystals CF4032M00012

Description
32MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS
Datasheet
Description
32MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CF4032M00012 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CF4032M00012
Oscillators, Resonators, and Crystals CF4032M00012
32MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

32MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - CF4032M00012 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
CF4032M00012
Crystal Oscillator/Oscillator/Resonator >> Crystals CF4032M00012
32MHz 贴片晶振 12pF ±10ppm ±20ppm 3225 Crystals ROHS

32MHz 贴片晶振 12pF ±10ppm ±20ppm 3225 Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number CF4032M00012 CF4032M00012
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details