Heatizon Systems Coated Copper Heating Element Tuff Cable®

Description
Radiant Heat with Tuff Cable Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and Invizimelt Panel. The heat density of Tuff Cable heating element is dependent on the spacing between adjacent runs and length of element. Systems are custom designed to heat loss and ASHRAE standards. Tuff Cable is used for interior floor and space heating, exterior roof and deck deicing, ice dam prevention, and snow melting on concrete, asphalt or under pavers. Features: 25 Year Warranty 5 to 12 watts per lineal foot 100% efficient Thermostatically and Sensor Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Interior Radiant Floor Heating with Tuff Cable: Interior radiant heat applications include floor and space heating for almost all floor coverings where heatsink capability is present. Exterior Tuff Cable : Exterior radiant heat applications that include snow melting for driveways, walks and other surfaces, ice dam prevention and roof and deck deicing under conductive shingles. Tuff Cable is used to melt snow under metal roofs to prevent ice dams and icicles, melt snow on concrete for walking surfaces, under pavers, and retrofit applications for existing surfaces.
Description
Radiant Heat with Tuff Cable Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and Invizimelt Panel. The heat density of Tuff Cable heating element is dependent on the spacing between adjacent runs and length of element. Systems are custom designed to heat loss and ASHRAE standards. Tuff Cable is used for interior floor and space heating, exterior roof and deck deicing, ice dam prevention, and snow melting on concrete, asphalt or under pavers. Features: 25 Year Warranty 5 to 12 watts per lineal foot 100% efficient Thermostatically and Sensor Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Interior Radiant Floor Heating with Tuff Cable: Interior radiant heat applications include floor and space heating for almost all floor coverings where heatsink capability is present. Exterior Tuff Cable : Exterior radiant heat applications that include snow melting for driveways, walks and other surfaces, ice dam prevention and roof and deck deicing under conductive shingles. Tuff Cable is used to melt snow under metal roofs to prevent ice dams and icicles, melt snow on concrete for walking surfaces, under pavers, and retrofit applications for existing surfaces.

Suppliers

Company
Product
Description
Supplier Links
Coated Copper Heating Element - Tuff Cable® - Heatizon Systems
Murray, UT, USA
Coated Copper Heating Element
Tuff Cable®
Coated Copper Heating Element Tuff Cable®
Radiant Heat with Tuff Cable Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and Invizimelt Panel. The heat density of Tuff Cable heating element is dependent on the spacing between adjacent runs and length of element. Systems are custom designed to heat loss and ASHRAE standards. Tuff Cable is used for interior floor and space heating, exterior roof and deck deicing, ice dam prevention, and snow melting on concrete, asphalt or under pavers. Features: 25 Year Warranty 5 to 12 watts per lineal foot 100% efficient Thermostatically and Sensor Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Interior Radiant Floor Heating with Tuff Cable: Interior radiant heat applications include floor and space heating for almost all floor coverings where heatsink capability is present. Exterior Tuff Cable : Exterior radiant heat applications that include snow melting for driveways, walks and other surfaces, ice dam prevention and roof and deck deicing under conductive shingles. Tuff Cable is used to melt snow under metal roofs to prevent ice dams and icicles, melt snow on concrete for walking surfaces, under pavers, and retrofit applications for existing surfaces.

Radiant Heat with Tuff Cable

Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and Invizimelt Panel. The heat density of Tuff Cable heating element is dependent on the spacing between adjacent runs and length of element. Systems are custom designed to heat loss and ASHRAE standards. Tuff Cable is used for interior floor and space heating, exterior roof and deck deicing, ice dam prevention, and snow melting on concrete, asphalt or under pavers.

Features:

  • 25 Year Warranty
  • 5 to 12 watts per lineal foot
  • 100% efficient
  • Thermostatically and Sensor Controlled
  • Recyclable Materials
  • Made in the United States
  • Promotes Indoor Air Quality

Interior Radiant Floor Heating with Tuff Cable: Interior radiant heat applications include floor and space heating for almost all floor coverings where heatsink capability is present.

Exterior Tuff Cable : Exterior radiant heat applications that include snow melting for driveways, walks and other surfaces, ice dam prevention and roof and deck deicing under conductive shingles. Tuff Cable is used to melt snow under metal roofs to prevent ice dams and icicles, melt snow on concrete for walking surfaces, under pavers, and retrofit applications for existing surfaces.

Supplier's Site

Technical Specifications

  Heatizon Systems
Product Category Electric Heaters
Product Number Tuff Cable®
Product Name Coated Copper Heating Element
Heater Type Heating Cables; Radiant Heater; Radiant Floor Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1020M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details