Heatizon Systems Snow Melting Cables Hott-Wire®

Description
Snow Melting with Hott-Wire MI or SR Cables Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts, and the test of time while outperforming all other High Voltage technologies to date. Features: 10 Year Warranty 100% efficient Sensor Controlled Durable Directly Install Asphalt over Hott-Wire MI Convenient Promotes Safety Self Regulating: 4-24 watts/foot Constant Wattage: 11.5-40 watts/foot 120V - 208/240/277 - 480V Hott-Wire Applications : Hott-Wire products are used for a number of applications and custom orders are available.
Description
Snow Melting with Hott-Wire MI or SR Cables Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts, and the test of time while outperforming all other High Voltage technologies to date. Features: 10 Year Warranty 100% efficient Sensor Controlled Durable Directly Install Asphalt over Hott-Wire MI Convenient Promotes Safety Self Regulating: 4-24 watts/foot Constant Wattage: 11.5-40 watts/foot 120V - 208/240/277 - 480V Hott-Wire Applications : Hott-Wire products are used for a number of applications and custom orders are available.

Suppliers

Company
Product
Description
Supplier Links
Snow Melting Cables - Hott-Wire® - Heatizon Systems
Murray, UT, USA
Snow Melting Cables
Hott-Wire®
Snow Melting Cables Hott-Wire®
Snow Melting with Hott-Wire MI or SR Cables Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts, and the test of time while outperforming all other High Voltage technologies to date. Features: 10 Year Warranty 100% efficient Sensor Controlled Durable Directly Install Asphalt over Hott-Wire MI Convenient Promotes Safety Self Regulating: 4-24 watts/foot Constant Wattage: 11.5-40 watts/foot 120V - 208/240/277 - 480V Hott-Wire Applications : Hott-Wire products are used for a number of applications and custom orders are available.

Snow Melting with Hott-Wire MI or SR Cables

Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts, and the test of time while outperforming all other High Voltage technologies to date.

Features:

  • 10 Year Warranty
  • 100% efficient
  • Sensor Controlled
  • Durable
  • Directly Install Asphalt over Hott-Wire MI
  • Convenient
  • Promotes Safety
  • Self Regulating: 4-24 watts/foot
  • Constant Wattage: 11.5-40 watts/foot
  • 120V - 208/240/277 - 480V

Hott-Wire Applications : Hott-Wire products are used for a number of applications and custom orders are available.

Supplier's Site

Technical Specifications

  Heatizon Systems
Product Category Electric Heaters
Product Number Hott-Wire®
Product Name Snow Melting Cables
Heater Type Heating Cables; Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

1 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2005M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details