Heatizon Systems Self Regulating Roof and Gutter Heat Trace Cables Gutter Melt®

Description
Heat Trace Eaves, Gutters & Downspouts with GutterMelt Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR cables produce wattages of 5, 9, 12 and up to 24 watts per foot at 32° F in snow and ice These cables provide reliable freeze protection while carrying an industry leading 10 year warranty. GutterMelt is a great choice for either residential, commercial or industrial projects. Our Self Regulating technology is effectively used to heat trace pipes to keep fluids flowing. Features: 10 Year Warranty 100% efficient Self Regulating Promotes Safe and Effective Results Sensor, Manual, or Hard Wire Activation GutterMelt Applications : Keep the water flowing to the ground with Heatizon Gutter Melt. Gutter Melt comes in several outputs to meet residential and industrial applications. Two runs of cable are recommended for common applications in gutters and downspouts.
Description
Heat Trace Eaves, Gutters & Downspouts with GutterMelt Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR cables produce wattages of 5, 9, 12 and up to 24 watts per foot at 32° F in snow and ice These cables provide reliable freeze protection while carrying an industry leading 10 year warranty. GutterMelt is a great choice for either residential, commercial or industrial projects. Our Self Regulating technology is effectively used to heat trace pipes to keep fluids flowing. Features: 10 Year Warranty 100% efficient Self Regulating Promotes Safe and Effective Results Sensor, Manual, or Hard Wire Activation GutterMelt Applications : Keep the water flowing to the ground with Heatizon Gutter Melt. Gutter Melt comes in several outputs to meet residential and industrial applications. Two runs of cable are recommended for common applications in gutters and downspouts.

Suppliers

Company
Product
Description
Supplier Links
Self Regulating Roof and Gutter Heat Trace Cables - Gutter Melt® - Heatizon Systems
Murray, UT, USA
Self Regulating Roof and Gutter Heat Trace Cables
Gutter Melt®
Self Regulating Roof and Gutter Heat Trace Cables Gutter Melt®
Heat Trace Eaves, Gutters & Downspouts with GutterMelt Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR cables produce wattages of 5, 9, 12 and up to 24 watts per foot at 32° F in snow and ice These cables provide reliable freeze protection while carrying an industry leading 10 year warranty. GutterMelt is a great choice for either residential, commercial or industrial projects. Our Self Regulating technology is effectively used to heat trace pipes to keep fluids flowing. Features: 10 Year Warranty 100% efficient Self Regulating Promotes Safe and Effective Results Sensor, Manual, or Hard Wire Activation GutterMelt Applications : Keep the water flowing to the ground with Heatizon Gutter Melt. Gutter Melt comes in several outputs to meet residential and industrial applications. Two runs of cable are recommended for common applications in gutters and downspouts.

Heat Trace Eaves, Gutters & Downspouts with GutterMelt

Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR cables produce wattages of 5, 9, 12 and up to 24 watts per foot at 32° F in snow and ice These cables provide reliable freeze protection while carrying an industry leading 10 year warranty. GutterMelt is a great choice for either residential, commercial or industrial projects. Our Self Regulating technology is effectively used to heat trace pipes to keep fluids flowing.

Features:

  • 10 Year Warranty
  • 100% efficient
  • Self Regulating
  • Promotes Safe and Effective Results
  • Sensor, Manual, or Hard Wire Activation

GutterMelt Applications : Keep the water flowing to the ground with Heatizon Gutter Melt. Gutter Melt comes in several outputs to meet residential and industrial applications. Two runs of cable are recommended for common applications in gutters and downspouts.

Supplier's Site

Technical Specifications

  Heatizon Systems
Product Category Electric Heaters
Product Number Gutter Melt®
Product Name Self Regulating Roof and Gutter Heat Trace Cables
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2090B(M)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 135.00 kW (461 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details