Heat Trace Products, LLC 1556-41003

Description
The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied. 2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped. The 2300 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 250°F (120°C) and will withstand 150 psig saturated steam purging and intermittent temperature excursions to 366°F (185°C). 2300 series heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped. The 2000 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 375°F (190°C) and will withstand 190 psig saturated steam purging and intermittent temperature excursions to 450°F (232°C) with power applied.
Description
The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied. 2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped. The 2300 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 250°F (120°C) and will withstand 150 psig saturated steam purging and intermittent temperature excursions to 366°F (185°C). 2300 series heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped. The 2000 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 375°F (190°C) and will withstand 190 psig saturated steam purging and intermittent temperature excursions to 450°F (232°C) with power applied.

Suppliers

Company
Product
Description
Supplier Links
The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied. 2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped. The 2300 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 250°F (120°C) and will withstand 150 psig saturated steam purging and intermittent temperature excursions to 366°F (185°C). 2300 series heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped. The 2000 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 375°F (190°C) and will withstand 190 psig saturated steam purging and intermittent temperature excursions to 450°F (232°C) with power applied.

The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied.
2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped.
The 2300 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 250°F (120°C) and will withstand 150 psig saturated steam purging and intermittent temperature excursions to 366°F (185°C).
2300 series heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped.
The 2000 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 375°F (190°C) and will withstand 190 psig saturated steam purging and intermittent temperature excursions to 450°F (232°C) with power applied.

Supplier's Site

Technical Specifications

  Heat Trace Products, LLC
Product Category Electric Heaters
Product Number 1556-41003
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature 225 F (107 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details