Heat Trace Products, LLC 1548-40000

Description
The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied. 2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped.
Description
The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied. 2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped.

Suppliers

Company
Product
Description
Supplier Links
The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied. 2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped.

The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150°F (65°C) and survive intermittent exposure up to 185°F (85°C) with power applied.
2700 heat trace cables can be cut to length and terminated in the field, and will not overheat or burnout when overlapped.

Supplier's Site

Technical Specifications

  Heat Trace Products, LLC
Product Category Electric Heaters
Product Number 1548-40000
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Small Semiconductor Loop-Heater - LPS 164 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.01 to 0.05 kW (0.0341 to 0.1706 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1060M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details