Description
Features
Welded for maximum strength
Provide greater safety for personnel
Prevent rack damage
Reduce rack maintenance
Bright OSHA Yellow powder finish
Consistent on-time delivery ratings of 99% or higher
Specifications
Heavy Duty available in 12", 18”, 24", 36" and 48" heights
Standard Duty is available in 12" height and features base tabs
Base has four mounting holes for 9/16" 1/2" anchors (not included)
Upright welded to base plate for high strength and easy installation
Bright OSHA Yellow powder coat finish
Quick Ship in 2 business days