HDT Global Nordic™ Environmental Control Unit SD Series

Description
Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial voltages AC or DC 4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional 5. Coils coated for maximum protection 6. Flexible tubing for high vibration applications. ie; overhead traveling cranes 7. Operation in ambient temperatures to 160°F (72°C) and above. 8. Totally enclosed motors. 9. Capacities from 6000 BTUH to 1,200,000 BTUH 10. NEMA rated controls and enclosures 11. Electric ,hot water or steam heat. 12. Optional stainless steel construction 13. Structural steel frames and heavy gauge metal cabinets. 14. Custom designs to meet your needs. 15. Filtration equipment to 99.97% efficient at .3 microns. Applications: Steel Mills, Paper and Pulp Mills, Cement plants, Foundries, Aluminum Mills, Copper Smelters, Refineries, other harsh environments Capacity: From 6000 BTUH to 1,200,000 BTUH
Description
Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial voltages AC or DC 4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional 5. Coils coated for maximum protection 6. Flexible tubing for high vibration applications. ie; overhead traveling cranes 7. Operation in ambient temperatures to 160°F (72°C) and above. 8. Totally enclosed motors. 9. Capacities from 6000 BTUH to 1,200,000 BTUH 10. NEMA rated controls and enclosures 11. Electric ,hot water or steam heat. 12. Optional stainless steel construction 13. Structural steel frames and heavy gauge metal cabinets. 14. Custom designs to meet your needs. 15. Filtration equipment to 99.97% efficient at .3 microns. Applications: Steel Mills, Paper and Pulp Mills, Cement plants, Foundries, Aluminum Mills, Copper Smelters, Refineries, other harsh environments Capacity: From 6000 BTUH to 1,200,000 BTUH

Suppliers

Company
Product
Description
Supplier Links
Solon, OH, USA
Nordic™ Environmental Control Unit
SD Series
Nordic™ Environmental Control Unit SD Series
Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial voltages AC or DC 4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional 5. Coils coated for maximum protection 6. Flexible tubing for high vibration applications. ie; overhead traveling cranes 7. Operation in ambient temperatures to 160°F (72°C) and above. 8. Totally enclosed motors. 9. Capacities from 6000 BTUH to 1,200,000 BTUH 10. NEMA rated controls and enclosures 11. Electric ,hot water or steam heat. 12. Optional stainless steel construction 13. Structural steel frames and heavy gauge metal cabinets. 14. Custom designs to meet your needs. 15. Filtration equipment to 99.97% efficient at .3 microns. Applications: Steel Mills, Paper and Pulp Mills, Cement plants, Foundries, Aluminum Mills, Copper Smelters, Refineries, other harsh environments Capacity: From 6000 BTUH to 1,200,000 BTUH

Advantages:

The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation.

1. Air cooled and water cooled systems

2. Split or self contained

3. All industrial voltages AC or DC

4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional

5. Coils coated for maximum protection

6. Flexible tubing for high vibration applications. ie; overhead traveling cranes

7. Operation in ambient temperatures to 160°F (72°C) and above.

8. Totally enclosed motors.

9. Capacities from 6000 BTUH to 1,200,000 BTUH

10. NEMA rated controls and enclosures

11. Electric ,hot water or steam heat.

12. Optional stainless steel construction

13. Structural steel frames and heavy gauge metal cabinets.

14. Custom designs to meet your needs.

15. Filtration equipment to 99.97% efficient at .3 microns.

Applications:

Steel Mills, Paper and Pulp Mills, Cement plants, Foundries, Aluminum Mills, Copper Smelters, Refineries, other harsh environments

Capacity:

From 6000 BTUH to 1,200,000 BTUH

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Conditioners
Product Number SD Series
Product Name Nordic™ Environmental Control Unit
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3241A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details