The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet cooling/heating requirements where needed. It provides 96,000 BTUs cooling using ozone-friendly R4O7C refrigerant.
| HDT Global | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 8-Ton Turf Cart |
| Product Name | Environmental Control Unit |
| Type | Portable |
| Application | Industrial; Military |
| Cooling Capacity | 96000 BTU/hr (28138 W) |