HDT Global Nordic™ Environmental Control Unit 2KR Series

Description
Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible from the front of the unit. NO need to remove the chassis from the sleeve. 8. The new cabinet design offers improved 9. Serviceability. Environmentally friendly R-407C refrigerant is used. 10. A larger diameter drain line has been added along with a deeper drain pan 11. 10 Fins per inch evaporator and condenser coils. (Other manufacturers use up to 22 fins per inch). This causes dirt to build up quickly which cause the unit to shut down). 12. These coils are coated with a baked on corrosion resistant coating. (Others use no coating, allowing the coil fins and tubes to corrode, causing leaks and poor efficiency). 13. Plumbing is painted with corrosion protective finish. 14. All models have a slide out chassis for ease of service. 15. The 2KR Series are designed to operate with a dry condenser coil, unlike most other units which incorporate a slinger ring on the condenser fan to throw water on the coil to assist in the cooling process. The water when mixed with the dirt and other elements found in industry soon harden and damage the coil. 16. Nordic Air uses a totally enclosed blower/fan motor with a stainless steel shaft. (Other manufacturers use less expensive open motors which allow dirt and moisture into the motor windings which shorten the life). 17. A high and low pressure safety switch are standard on Nordic Air units. These switches save other costly components from damage. 18. Nordic Air units use a heavy duty 18 gauge G-90 Galvanized cabinet and chassis for long life.
Description
Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible from the front of the unit. NO need to remove the chassis from the sleeve. 8. The new cabinet design offers improved 9. Serviceability. Environmentally friendly R-407C refrigerant is used. 10. A larger diameter drain line has been added along with a deeper drain pan 11. 10 Fins per inch evaporator and condenser coils. (Other manufacturers use up to 22 fins per inch). This causes dirt to build up quickly which cause the unit to shut down). 12. These coils are coated with a baked on corrosion resistant coating. (Others use no coating, allowing the coil fins and tubes to corrode, causing leaks and poor efficiency). 13. Plumbing is painted with corrosion protective finish. 14. All models have a slide out chassis for ease of service. 15. The 2KR Series are designed to operate with a dry condenser coil, unlike most other units which incorporate a slinger ring on the condenser fan to throw water on the coil to assist in the cooling process. The water when mixed with the dirt and other elements found in industry soon harden and damage the coil. 16. Nordic Air uses a totally enclosed blower/fan motor with a stainless steel shaft. (Other manufacturers use less expensive open motors which allow dirt and moisture into the motor windings which shorten the life). 17. A high and low pressure safety switch are standard on Nordic Air units. These switches save other costly components from damage. 18. Nordic Air units use a heavy duty 18 gauge G-90 Galvanized cabinet and chassis for long life.

Suppliers

Company
Product
Description
Supplier Links
Nordic™ Environmental Control Unit - 2KR Series - HDT Global
Solon, OH, USA
Nordic™ Environmental Control Unit
2KR Series
Nordic™ Environmental Control Unit 2KR Series
Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible from the front of the unit. NO need to remove the chassis from the sleeve. 8. The new cabinet design offers improved 9. Serviceability. Environmentally friendly R-407C refrigerant is used. 10. A larger diameter drain line has been added along with a deeper drain pan 11. 10 Fins per inch evaporator and condenser coils. (Other manufacturers use up to 22 fins per inch). This causes dirt to build up quickly which cause the unit to shut down). 12. These coils are coated with a baked on corrosion resistant coating. (Others use no coating, allowing the coil fins and tubes to corrode, causing leaks and poor efficiency). 13. Plumbing is painted with corrosion protective finish. 14. All models have a slide out chassis for ease of service. 15. The 2KR Series are designed to operate with a dry condenser coil, unlike most other units which incorporate a slinger ring on the condenser fan to throw water on the coil to assist in the cooling process. The water when mixed with the dirt and other elements found in industry soon harden and damage the coil. 16. Nordic Air uses a totally enclosed blower/fan motor with a stainless steel shaft. (Other manufacturers use less expensive open motors which allow dirt and moisture into the motor windings which shorten the life). 17. A high and low pressure safety switch are standard on Nordic Air units. These switches save other costly components from damage. 18. Nordic Air units use a heavy duty 18 gauge G-90 Galvanized cabinet and chassis for long life.

Advantages:

1. A thermal expansion valve is standard rather than capillary tubes.

2. A Strainer drier has been added.

3. A liquid sight glass has been included.

4. Improved air flow.

5. Selector switch is Military rated.

6. Thermostat is Military rated.

7. Service ports are accessible from the front of the unit. NO need to remove the chassis from the sleeve.

8. The new cabinet design offers improved

9. Serviceability. Environmentally friendly R-407C refrigerant is used.

10. A larger diameter drain line has been added along with a deeper drain pan

11. 10 Fins per inch evaporator and condenser coils. (Other manufacturers use up to 22 fins per inch). This causes dirt to build up quickly which cause the unit to shut down).

12. These coils are coated with a baked on corrosion resistant coating. (Others use no coating, allowing the coil fins and tubes to corrode, causing leaks and poor efficiency).

13. Plumbing is painted with corrosion protective finish.

14. All models have a slide out chassis for ease of service.

15. The 2KR Series are designed to operate with a dry condenser coil, unlike most other units which incorporate a slinger ring on the condenser fan to throw water on the coil to assist in the cooling process. The water when mixed with the dirt and other elements found in industry soon harden and damage the coil.

16. Nordic Air uses a totally enclosed blower/fan motor with a stainless steel shaft. (Other manufacturers use less expensive open motors which allow dirt and moisture into the motor windings which shorten the life).

17. A high and low pressure safety switch are standard on Nordic Air units. These switches save other costly components from damage.

18. Nordic Air units use a heavy duty 18 gauge G-90 Galvanized cabinet and chassis for long life.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Air Conditioners
Product Number 2KR Series
Product Name Nordic™ Environmental Control Unit
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3681C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details