Hayward Flow Control Pipe and Coupling YS20200S

Description
Y-STRAINER, 2 INCH, CPVC, SOC, FPM. FREE 2 YEAR RADWELL WARRANTY
Description
Y-STRAINER, 2 INCH, CPVC, SOC, FPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 11211627 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
11211627
Pipe and Coupling 11211627
Y-STRAINER, 2 INCH, CPVC, SOC, FPM. FREE 2 YEAR RADWELL WARRANTY

Y-STRAINER, 2 INCH, CPVC, SOC, FPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 11211627
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.09
Specs
Units English Design Arrangement
Bore 1 0.0900 inch (2.29 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details