Hayward Flow Control Vertical Pumps T Series

Description
The new T Series Webster by Hayward thermoplastic pump features a single, non-coupled motor/impeller shaft with a proprietary patent-pending shaft seal. Compared to a pump with a coupled shaft and o-ring seal, the T Series design combines the multiple components into one thereby reducing the possibility of failure by components. The new shaft seal is made from PTFE allowing greater chemical compatibility and less wear due to degradation over time that would reduce pump performance. The shaft sleeve has also been extended to move the seal point up and away from the weep hole protecting the metal shaft as well as centralizing the sleeve. The new T Series is offered in CPVC as standard for the pump head assembly, with GFPP and PVDF as optional materials. Features: Single, Non-Coupled Motor Shaft 303 SS Proprietary, Patent-Pending PTFE Shaft Seal Extended Shaft Sleeve
Datasheet
Description
The new T Series Webster by Hayward thermoplastic pump features a single, non-coupled motor/impeller shaft with a proprietary patent-pending shaft seal. Compared to a pump with a coupled shaft and o-ring seal, the T Series design combines the multiple components into one thereby reducing the possibility of failure by components. The new shaft seal is made from PTFE allowing greater chemical compatibility and less wear due to degradation over time that would reduce pump performance. The shaft sleeve has also been extended to move the seal point up and away from the weep hole protecting the metal shaft as well as centralizing the sleeve. The new T Series is offered in CPVC as standard for the pump head assembly, with GFPP and PVDF as optional materials. Features: Single, Non-Coupled Motor Shaft 303 SS Proprietary, Patent-Pending PTFE Shaft Seal Extended Shaft Sleeve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Pumps - T Series - Hayward Flow Control
Clemmons, NC, USA
Vertical Pumps
T Series
Vertical Pumps T Series
The new T Series Webster by Hayward thermoplastic pump features a single, non-coupled motor/impeller shaft with a proprietary patent-pending shaft seal. Compared to a pump with a coupled shaft and o-ring seal, the T Series design combines the multiple components into one thereby reducing the possibility of failure by components. The new shaft seal is made from PTFE allowing greater chemical compatibility and less wear due to degradation over time that would reduce pump performance. The shaft sleeve has also been extended to move the seal point up and away from the weep hole protecting the metal shaft as well as centralizing the sleeve. The new T Series is offered in CPVC as standard for the pump head assembly, with GFPP and PVDF as optional materials. Features: Single, Non-Coupled Motor Shaft 303 SS Proprietary, Patent-Pending PTFE Shaft Seal Extended Shaft Sleeve

The new T Series Webster by Hayward thermoplastic pump features a single, non-coupled motor/impeller shaft with a proprietary patent-pending shaft seal. Compared to a pump with a coupled shaft and o-ring seal, the T Series design combines the multiple components into one thereby reducing the possibility of failure by components.

The new shaft seal is made from PTFE allowing greater chemical compatibility and less wear due to degradation over time that would reduce pump performance.

The shaft sleeve has also been extended to move the seal point up and away from the weep hole protecting the metal shaft as well as centralizing the sleeve.

The new T Series is offered in CPVC as standard for the pump head assembly, with GFPP and PVDF as optional materials.

Features:

  • Single, Non-Coupled Motor Shaft 303 SS
  • Proprietary, Patent-Pending PTFE Shaft Seal
  • Extended Shaft Sleeve
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Liquid Handling Pumps
Product Number T Series
Product Name Vertical Pumps
Pump Type Water Treatment Pump; Vertical
Liquid Flow 5.000 to 80.000 GPM (18.94 to 303.03 L/min)
Discharge Size 0.500 to 1.250 inch (12.7 to 31.75 mm)
HP 0.33 to 1.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details