Hayward Flow Control GLD Series LED/LCD Pressure Gauge & Isolator

Description
GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure alert for bag filter change outs. Reduces small pressure surges caused by water hammer or metering pump pulsations. Suitable for corrosive media and slurries. Available body material in PP or PVDF, PTFE diaphragm is standard. Key Features & Benefits All Thermoplastic Construction (Gauge + Isolator) Heavy Duty One-piece Molded Design (No Assembly Required) No Filling Required Corrosion Resistant Designed to Act as Visual Pressure Alert for Bag/Filter Change-out Extra Large LED Display No Programming Required Reduces Small Pressure Surges caused by Water Hammer or Metering Pump Pulsations PTFE Diaphragm Standard High Accuracy ±1.0% Suitable for Corrosive Media & Slurries 15 ft of Cable for LED Model Replaceable Lithium Battery - LCD Model Long Battery Life (3 years) - LCD Model Simple Installation Applications Wastewater and Water Treatment Chemical Transfer and Processing Aquatic and Animal Life Support Systems Mining Metal Plating/Surface Finishing Marine Landfills/Environmen tal Infrastructure Water/Theme Parks
Datasheet
Description
GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure alert for bag filter change outs. Reduces small pressure surges caused by water hammer or metering pump pulsations. Suitable for corrosive media and slurries. Available body material in PP or PVDF, PTFE diaphragm is standard. Key Features & Benefits All Thermoplastic Construction (Gauge + Isolator) Heavy Duty One-piece Molded Design (No Assembly Required) No Filling Required Corrosion Resistant Designed to Act as Visual Pressure Alert for Bag/Filter Change-out Extra Large LED Display No Programming Required Reduces Small Pressure Surges caused by Water Hammer or Metering Pump Pulsations PTFE Diaphragm Standard High Accuracy ±1.0% Suitable for Corrosive Media & Slurries 15 ft of Cable for LED Model Replaceable Lithium Battery - LCD Model Long Battery Life (3 years) - LCD Model Simple Installation Applications Wastewater and Water Treatment Chemical Transfer and Processing Aquatic and Animal Life Support Systems Mining Metal Plating/Surface Finishing Marine Landfills/Environmen tal Infrastructure Water/Theme Parks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GLD Series LED/LCD Pressure Gauge & Isolator -  - Hayward Flow Control
Clemmons, NC, USA
GLD Series LED/LCD Pressure Gauge & Isolator
GLD Series LED/LCD Pressure Gauge & Isolator
GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure alert for bag filter change outs. Reduces small pressure surges caused by water hammer or metering pump pulsations. Suitable for corrosive media and slurries. Available body material in PP or PVDF, PTFE diaphragm is standard. Key Features & Benefits All Thermoplastic Construction (Gauge + Isolator) Heavy Duty One-piece Molded Design (No Assembly Required) No Filling Required Corrosion Resistant Designed to Act as Visual Pressure Alert for Bag/Filter Change-out Extra Large LED Display No Programming Required Reduces Small Pressure Surges caused by Water Hammer or Metering Pump Pulsations PTFE Diaphragm Standard High Accuracy ±1.0% Suitable for Corrosive Media & Slurries 15 ft of Cable for LED Model Replaceable Lithium Battery - LCD Model Long Battery Life (3 years) - LCD Model Simple Installation Applications Wastewater and Water Treatment Chemical Transfer and Processing Aquatic and Animal Life Support Systems Mining Metal Plating/Surface Finishing Marine Landfills/Environmen tal Infrastructure Water/Theme Parks

GLD Series

LED/LCD Pressure Gauge & Isolator

The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure alert for bag filter change outs. Reduces small pressure surges caused by water hammer or metering pump pulsations. Suitable for corrosive media and slurries. Available body material in PP or PVDF, PTFE diaphragm is standard.

Key Features & Benefits

  • All Thermoplastic Construction (Gauge + Isolator)
  • Heavy Duty One-piece Molded Design (No Assembly Required)
  • No Filling Required
  • Corrosion Resistant
  • Designed to Act as Visual Pressure Alert for Bag/Filter Change-out
  • Extra Large LED Display
  • No Programming Required
  • Reduces Small Pressure Surges caused by Water Hammer or Metering Pump Pulsations
  • PTFE Diaphragm Standard
  • High Accuracy ±1.0%
  • Suitable for Corrosive Media & Slurries
  • 15 ft of Cable for LED Model
  • Replaceable Lithium Battery - LCD Model
  • Long Battery Life (3 years) - LCD Model
  • Simple Installation

Applications

  • Wastewater and Water Treatment
  • Chemical Transfer and Processing
  • Aquatic and Animal Life Support Systems
  • Mining
  • Metal Plating/Surface Finishing
  • Marine
  • Landfills/Environmental Infrastructure
  • Water/Theme Parks
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Digital Pressure Gauges
Product Name GLD Series LED/LCD Pressure Gauge & Isolator
Pressure Measurement Gauge
Working Pressure Range 0.0 to 290 psi (0.0 to 204 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Operating Temperature 170 to 195 F (77 to 91 C)
Accuracy 1 ±% FS
Unlock Full Specs
to access all available technical data