GG Series guards are avilable in PVC, Corzan CPVC, PP and PVDF. All guards have an FPM diaphragm. Gauges are offered in 0 to 30 PSI, 0 to 60 PSI, 0 to 160 PSI, and a stainless steel gauge of 0 to 160 PSI. Gauges and guards can be separate or mounted together.
Features
| Hayward Flow Control | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | GG Series |
| Product Name | Gauges & Guards |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 160 psi (0.0 to 113 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Mount | Bottom |