Hayward Flow Control GA Series Pressure Gauge & Isolator

Description
GA Series Pressure Gauge & Isolator The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA Series is ideal for filter and strainer change out alerts. Available in PVDF or PP with FPM or PTFE diaphragm. Key Features & Benefits Industry's First All Thermoplastic Combo Gauge & Isolator One-piece Molded Design (No Assembly) Heavy Duty Design; Simple to Install Completely Corrosion Resistant Extra Large Colored Display High Accuracy Factory Pre-filled Glycerin / Vacuum Sealed No Filling Required Suitable for Corrosive Media + Slurries Simple Installation Calibration Certified Applications Wastewater and Water Treatment Chemical Transfer and Processing Aquatic and Animal Life Support Systems Mining Metal Plating/Surface Finishing Marine Landfills/Environmen tal Infrastructure Water/Theme Parks
Datasheet
Description
GA Series Pressure Gauge & Isolator The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA Series is ideal for filter and strainer change out alerts. Available in PVDF or PP with FPM or PTFE diaphragm. Key Features & Benefits Industry's First All Thermoplastic Combo Gauge & Isolator One-piece Molded Design (No Assembly) Heavy Duty Design; Simple to Install Completely Corrosion Resistant Extra Large Colored Display High Accuracy Factory Pre-filled Glycerin / Vacuum Sealed No Filling Required Suitable for Corrosive Media + Slurries Simple Installation Calibration Certified Applications Wastewater and Water Treatment Chemical Transfer and Processing Aquatic and Animal Life Support Systems Mining Metal Plating/Surface Finishing Marine Landfills/Environmen tal Infrastructure Water/Theme Parks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GA Series Pressure Gauge & Isolator -  - Hayward Flow Control
Clemmons, NC, USA
GA Series Pressure Gauge & Isolator
GA Series Pressure Gauge & Isolator
GA Series Pressure Gauge & Isolator The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA Series is ideal for filter and strainer change out alerts. Available in PVDF or PP with FPM or PTFE diaphragm. Key Features & Benefits Industry's First All Thermoplastic Combo Gauge & Isolator One-piece Molded Design (No Assembly) Heavy Duty Design; Simple to Install Completely Corrosion Resistant Extra Large Colored Display High Accuracy Factory Pre-filled Glycerin / Vacuum Sealed No Filling Required Suitable for Corrosive Media + Slurries Simple Installation Calibration Certified Applications Wastewater and Water Treatment Chemical Transfer and Processing Aquatic and Animal Life Support Systems Mining Metal Plating/Surface Finishing Marine Landfills/Environmen tal Infrastructure Water/Theme Parks

GA Series

Pressure Gauge & Isolator

The GA Series Pressure Gauge and Isolator features all thermoplastic heavy duty design combo gauge and isolator, completely corrosion resistant with extra-large colored display. Suitable for corrosive media and slurries. The GA Series is ideal for filter and strainer change out alerts. Available in PVDF or PP with FPM or PTFE diaphragm.

Key Features & Benefits

  • Industry's First All Thermoplastic Combo Gauge & Isolator
  • One-piece Molded Design (No Assembly)
  • Heavy Duty Design; Simple to Install
  • Completely Corrosion Resistant
  • Extra Large Colored Display
  • High Accuracy
  • Factory Pre-filled Glycerin / Vacuum Sealed
  • No Filling Required
  • Suitable for Corrosive Media + Slurries
  • Simple Installation
  • Calibration Certified

Applications

  • Wastewater and Water Treatment
  • Chemical Transfer and Processing
  • Aquatic and Animal Life Support Systems
  • Mining
  • Metal Plating/Surface Finishing
  • Marine
  • Landfills/Environmental Infrastructure
  • Water/Theme Parks
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Mechanical Pressure Gauges
Product Name GA Series Pressure Gauge & Isolator
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature 170 to 195 F (77 to 91 C)
Unlock Full Specs
to access all available technical data