HAWE North America Inc. Axial Piston Pump V60N-090

Description
The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement pumps or a feed pump. These pumps are suited for a wide rangeof applications due to their low running noise and various pump controllers. The directmounting at the gear box is either via a SAE-flange or a flange conforming ISO 7653.The flange area at the suction port enables optimized hose connection with little backpressure. Main benefit of these pumps are the sturdy design, the good performance/weight ratio and long service life due to oversized bearings.
Datasheet
Description
The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement pumps or a feed pump. These pumps are suited for a wide rangeof applications due to their low running noise and various pump controllers. The directmounting at the gear box is either via a SAE-flange or a flange conforming ISO 7653.The flange area at the suction port enables optimized hose connection with little backpressure. Main benefit of these pumps are the sturdy design, the good performance/weight ratio and long service life due to oversized bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Piston Pump - V60N-090 - HAWE North America Inc.
Charlotte, NC, USA
Axial Piston Pump
V60N-090
Axial Piston Pump V60N-090
The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement pumps or a feed pump. These pumps are suited for a wide rangeof applications due to their low running noise and various pump controllers. The directmounting at the gear box is either via a SAE-flange or a flange conforming ISO 7653.The flange area at the suction port enables optimized hose connection with little backpressure. Main benefit of these pumps are the sturdy design, the good performance/weight ratio and long service life due to oversized bearings.

The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement pumps or a feed pump. These pumps are suited for a wide rangeof applications due to their low running noise and various pump controllers. The directmounting at the gear box is either via a SAE-flange or a flange conforming ISO 7653.The flange area at the suction port enables optimized hose connection with little backpressure. Main benefit of these pumps are the sturdy design, the good performance/weight ratio and long service life due to oversized bearings.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Liquid Handling Pumps
Product Number V60N-090
Product Name Axial Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details