HAWE North America Inc. Axial Piston Pump V30D-075

Description
The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydr aulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.
Datasheet
Description
The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydr aulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Piston Pump - V30D-075 - HAWE North America Inc.
Charlotte, NC, USA
Axial Piston Pump
V30D-075
Axial Piston Pump V30D-075
The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydr aulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.

The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E is intended as successor of V30D, where the completely newdevelopment allowed to realize state of the art pump design. This concernsprimarily the optimization of self-suction speed rating, minimized noiselevel, weight, and pulsation as well as increased service life.These pumps are suited for a widerange of applications due to theirlow running noise and various pumpcontrollers.Hydraulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance /weight ratio,long service life due to oversizedbearings, and the swash plate angleindicator.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Liquid Handling Pumps
Product Number V30D-075
Product Name Axial Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details