HAWE North America Inc. Radial Piston Pump Model 7631

Description
The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.
Datasheet
Description
The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Piston Pump - Model 7631 - HAWE North America Inc.
Charlotte, NC, USA
Radial Piston Pump
Model 7631
Radial Piston Pump Model 7631
The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.

The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Liquid Handling Pumps
Product Number Model 7631
Product Name Radial Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Radial Flow Pump; Reciprocating Pump; Turbine Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
Liquid Flow 0.599 GPM (2.27 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S20_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 200.000 GPM (0.00 to 757.58 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details