HAWE North America Inc. Radial Piston Pump Model 6014

Description
The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.
Datasheet
Description
The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Piston Pump - Model 6014 - HAWE North America Inc.
Charlotte, NC, USA
Radial Piston Pump
Model 6014
Radial Piston Pump Model 6014
The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.

The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing delivery flows) is particularly innovative. Type RG utilizes slide bearings and is intended for extreme application conditions to increase the service life. Complete hydraulic control systems can be created by directly mounting various connection blocks and valve banks to the cover plate of the hydraulic power pack.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Liquid Handling Pumps
Product Number Model 6014
Product Name Radial Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Radial Flow Pump; Reciprocating Pump; Turbine Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
Liquid Flow 16.051 GPM (60.80 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
GHS2 1/2NK3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details