HAWE North America Inc. Compact Hydraulic Power Pack KA 21

Description
These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with integrated motor and pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.
Datasheet
Description
These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with integrated motor and pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Compact Hydraulic Power Pack
KA 21
Compact Hydraulic Power Pack KA 21
These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with integrated motor and pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.

These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with integrated motor and pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Hydraulic Power Units
Product Number KA 21
Product Name Compact Hydraulic Power Pack
Operating Pressure 653 to 10153 psi (459 to 7145 m H2O)
Flow 0.2 to 3.2 GPM (0.6300 to 12.05 L/min)
Power 0.7 HP
Unlock Full Specs
to access all available technical data

Similar Products

Truck limiter hydraulic power unit -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Operating Pressure 2611 psi (1837 m H2O)
Reservoir Capacity 0.5 gallons (2 liters)
Power Source Electric
View Details
Heavy Duty Fluid Actuators, HPU -  - Rotork plc
Specs
Operating Pressure 5000 psi (3519 m H2O)
Flow 1000.0 GPM (3788 L/min)
Reservoir Capacity 5.0 to 2000.0 gallons (18.93 to 7571 liters)
View Details
115 VAC Hydraulic Power Units -  - Dalton Hydraulic Cylinders
Dalton Hydraulic Cylinders
Specs
Operating Pressure 1500 psi (1056 m H2O)
Flow 0.9 to 3.1 GPM (3.41 to 11.74 L/min)
Reservoir Capacity 0.8 to 3.5 gallons (3.08 to 13.25 liters)
View Details