HAWE North America Inc. Compact Hydraulic Power Pack HKLW 34

Description
Because of the unique integrated fan configuration, the ready for connection hydraulic power packs are ideal for continuous operation. Another version for temperature sensitive applications features an auxiliary blower, thereby gaining improved cooling (approx. 25%). This type is available for single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal version (type HKL). Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. These hydraulic power packs are used for machine tools (lathes and milling machines), jigs or general machine applications, making a commonly used external radiator superfluous.
Datasheet
Description
Because of the unique integrated fan configuration, the ready for connection hydraulic power packs are ideal for continuous operation. Another version for temperature sensitive applications features an auxiliary blower, thereby gaining improved cooling (approx. 25%). This type is available for single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal version (type HKL). Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. These hydraulic power packs are used for machine tools (lathes and milling machines), jigs or general machine applications, making a commonly used external radiator superfluous.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Compact Hydraulic Power Pack
HKLW 34
Compact Hydraulic Power Pack HKLW 34
Because of the unique integrated fan configuration, the ready for connection hydraulic power packs are ideal for continuous operation. Another version for temperature sensitive applications features an auxiliary blower, thereby gaining improved cooling (approx. 25%). This type is available for single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal version (type HKL). Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. These hydraulic power packs are used for machine tools (lathes and milling machines), jigs or general machine applications, making a commonly used external radiator superfluous.

Because of the unique integrated fan configuration, the ready for connection hydraulic power packs are ideal for continuous operation. Another version for temperature sensitive applications features an auxiliary blower, thereby gaining improved cooling (approx. 25%). This type is available for single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal version (type HKL). Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. These hydraulic power packs are used for machine tools (lathes and milling machines), jigs or general machine applications, making a commonly used external radiator superfluous.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Hydraulic Power Units
Product Number HKLW 34
Product Name Compact Hydraulic Power Pack
Operating Pressure 1885 to 10153 psi (1327 to 7145 m H2O)
Flow 0.4 to 3.6 GPM (1.65 to 13.56 L/min)
Power 2.4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Fluid Actuators, HPU -  - Rotork plc
Specs
Operating Pressure 5000 psi (3519 m H2O)
Flow 1000.0 GPM (3788 L/min)
Reservoir Capacity 5.0 to 2000.0 gallons (18.93 to 7571 liters)
View Details
Truck limiter hydraulic power unit -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Operating Pressure 2611 psi (1837 m H2O)
Reservoir Capacity 0.5 gallons (2 liters)
Power Source Electric
View Details
Marine Hydraulic Power Packs - QuietPack - Quantum-Med Marine, Ltd.
Specs
Power 29.5 HP
Weight 1246 lbs (565 kg)
View Details