Because of the unique integrated fan configuration, the ready for connection hydraulic power packs are ideal for continuous operation. Another version for temperature sensitive applications features an auxiliary blower, thereby gaining improved cooling (approx. 25%). This type is available for single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal version (type HKL). Complete hydraulic control systems can be created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. These hydraulic power packs are used for machine tools (lathes and milling machines), jigs or general machine applications, making a commonly used external radiator superfluous.
| HAWE North America Inc. | |
|---|---|
| Product Category | Hydraulic Power Units |
| Product Number | HKL 32 |
| Product Name | Compact Hydraulic Power Pack |
| Operating Pressure | 1885 to 10153 psi (1327 to 7145 m H2O) |
| Flow | 0.4 to 3.6 GPM (1.65 to 13.56 L/min) |
| Power | 2.4 HP |