HAVE, Inc. Shure SM81-LC Cardioid Instrument Microphone SHUSM81LC

Description
SHUSM81LC - Shure SM81-LC Unidirectional (Cardioid) Condenser Instrument Microphone. List Price: $591.60 THE STUDIO STANDARD FOR MIKING ACOUSTIC GUITAR, PIANO, AND CYMBALS The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals. The SM81 is ruggedly constructed. It operates on phantom power and performs over a wide range of temperatures and humidity conditions. It is furnished with a swivel adapter, attenuator-switch lock, foam windscreen, and case for carrying and storage. FEATURES: 20Hz-20kHz frequency response Flat response curve for accurate reproduction of sound sources Low noise and high output clipping level Low distortion over a wide range of load impedances Cardioid polar pattern with maximum rejection and minimum coloration of off-axis sounds Low RF susceptibility Selectable low-frequency response: flat,6, or 18dB/octave rolloff Phantom powering Rugged steel construction Field-usable over a wide range of temperatures and humidities Comes with break resistant stand adapter whi
Description
SHUSM81LC - Shure SM81-LC Unidirectional (Cardioid) Condenser Instrument Microphone. List Price: $591.60 THE STUDIO STANDARD FOR MIKING ACOUSTIC GUITAR, PIANO, AND CYMBALS The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals. The SM81 is ruggedly constructed. It operates on phantom power and performs over a wide range of temperatures and humidity conditions. It is furnished with a swivel adapter, attenuator-switch lock, foam windscreen, and case for carrying and storage. FEATURES: 20Hz-20kHz frequency response Flat response curve for accurate reproduction of sound sources Low noise and high output clipping level Low distortion over a wide range of load impedances Cardioid polar pattern with maximum rejection and minimum coloration of off-axis sounds Low RF susceptibility Selectable low-frequency response: flat,6, or 18dB/octave rolloff Phantom powering Rugged steel construction Field-usable over a wide range of temperatures and humidities Comes with break resistant stand adapter whi

Suppliers

Company
Product
Description
Supplier Links
Shure SM81-LC Cardioid Instrument Microphone - SHUSM81LC - HAVE, Inc.
Hudson, NY, USA
Shure SM81-LC Cardioid Instrument Microphone
SHUSM81LC
Shure SM81-LC Cardioid Instrument Microphone SHUSM81LC
SHUSM81LC - Shure SM81-LC Unidirectional (Cardioid) Condenser Instrument Microphone. List Price: $591.60 THE STUDIO STANDARD FOR MIKING ACOUSTIC GUITAR, PIANO, AND CYMBALS The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals. The SM81 is ruggedly constructed. It operates on phantom power and performs over a wide range of temperatures and humidity conditions. It is furnished with a swivel adapter, attenuator-switch lock, foam windscreen, and case for carrying and storage. FEATURES: 20Hz-20kHz frequency response Flat response curve for accurate reproduction of sound sources Low noise and high output clipping level Low distortion over a wide range of load impedances Cardioid polar pattern with maximum rejection and minimum coloration of off-axis sounds Low RF susceptibility Selectable low-frequency response: flat,6, or 18dB/octave rolloff Phantom powering Rugged steel construction Field-usable over a wide range of temperatures and humidities Comes with break resistant stand adapter whi

SHUSM81LC - Shure SM81-LC Unidirectional (Cardioid) Condenser Instrument Microphone.
List Price: $591.60
THE STUDIO STANDARD FOR MIKING ACOUSTIC GUITAR, PIANO, AND CYMBALS

The Shure SM81 is a high-quality, unidirectional condenser microphone designed for studio recording, broadcasting, and sound reinforcement. Its wide frequency response, low noise characteristics, and low RF susceptibility have made it a standard for applications involving acoustic instruments, especially guitar, piano, and cymbals.
The SM81 is ruggedly constructed. It operates on phantom power and performs over a wide range of temperatures and humidity conditions. It is furnished with a swivel adapter, attenuator-switch lock, foam windscreen, and case for carrying and storage.
FEATURES:

  • 20Hz-20kHz frequency response
  • Flat response curve for accurate reproduction of sound sources
  • Low noise and high output clipping level
  • Low distortion over a wide range of load impedances
  • Cardioid polar pattern with maximum rejection and minimum coloration of off-axis sounds
  • Low RF susceptibility
  • Selectable low-frequency response: flat,6, or 18dB/octave rolloff
  • Phantom powering
  • Rugged steel construction
  • Field-usable over a wide range of temperatures and humidities
  • Comes with break resistant stand adapter whi
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM81LC
Product Name Shure SM81-LC Cardioid Instrument Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers