HAVE, Inc. Shure SM63-LB Handheld Adcast Microphone SHUSM63LB

Description
SHUSM63LB - Shure SM63-LB Dynamic Omnidirectional Handheld Broadcast Microphone. List Price: $180.00 DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE ANDAPPEARANCE ARE CRITICAL Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance arecritical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-inhumbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones aredesirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdo
Description
SHUSM63LB - Shure SM63-LB Dynamic Omnidirectional Handheld Broadcast Microphone. List Price: $180.00 DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE ANDAPPEARANCE ARE CRITICAL Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance arecritical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-inhumbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones aredesirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdo

Suppliers

Company
Product
Description
Supplier Links
Shure SM63-LB Handheld Adcast Microphone - SHUSM63LB - HAVE, Inc.
Hudson, NY, USA
Shure SM63-LB Handheld Adcast Microphone
SHUSM63LB
Shure SM63-LB Handheld Adcast Microphone SHUSM63LB
SHUSM63LB - Shure SM63-LB Dynamic Omnidirectional Handheld Broadcast Microphone. List Price: $180.00 DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE ANDAPPEARANCE ARE CRITICAL Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance arecritical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-inhumbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones aredesirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdo

SHUSM63LB - Shure SM63-LB Dynamic Omnidirectional Handheld Broadcast Microphone.
List Price: $180.00
DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE ANDAPPEARANCE ARE CRITICAL

Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance arecritical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-inhumbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones aredesirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdo

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM63LB
Product Name Shure SM63-LB Handheld Adcast Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details