HAVE, Inc. Shure SM63-L Handheld Adcast Microphone SHUSM63L

Description
SHUSM63L - Shure SM63-L Dynamic Omnidirectional Handheld Broadcast Microphone. List Price: $180.00 DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE AND APPEARANCE ARE CRITICAL Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use.
Description
SHUSM63L - Shure SM63-L Dynamic Omnidirectional Handheld Broadcast Microphone. List Price: $180.00 DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE AND APPEARANCE ARE CRITICAL Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Shure SM63-L Handheld Adcast Microphone - SHUSM63L - HAVE, Inc.
Hudson, NY, USA
Shure SM63-L Handheld Adcast Microphone
SHUSM63L
Shure SM63-L Handheld Adcast Microphone SHUSM63L
SHUSM63L - Shure SM63-L Dynamic Omnidirectional Handheld Broadcast Microphone. List Price: $180.00 DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE AND APPEARANCE ARE CRITICAL Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use.

SHUSM63L - Shure SM63-L Dynamic Omnidirectional Handheld Broadcast Microphone.
List Price: $180.00
DESIGNED FOR PROFESSIONAL APPLICATIONS WHERE PERFORMANCE AND APPEARANCE ARE CRITICAL

Elegant yet rugged, the high output SM63 series of dynamic omnidirectional microphones are designed for professional applications where performance and appearance are critical. Their smooth, wide frequency response is tailored for optimum speech intelligibility, and includes a controlled low-frequency rolloff for reduced pick-up of stand and wind noise. A built-in humbucking coil makes the microphones virtually immune to strong hum fields, such as those produced by studio lighting. The three models differ only in length and color. The SM63 is designed for handheld use on stage and in broadcast, recording, and television studios. The SM63L and SM63LB are ideal for remote interviews, sports broadcasts, and other situations where longer microphones are desirable. All three models use a patented Shure shock mount system to minimize handling noise. They also include a VERA-FLEXTM grille that protects against damage from a drop of up to 2 meters (6 ft.), and is impervious to dents, rust, corrosion, and moisture. An integral pop filter effectively reduces breath noise. The SM63L and SM63LB include a two-stage windscreen accessory designed for outdoor use.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM63L
Product Name Shure SM63-L Handheld Adcast Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details