HAVE, Inc. Shure SM58-LC Cardioid Dynamic Microphone SHUSM58LC

Description
SHUSM58LC - Shure SM-58LC Unidirectional (Cardioid) Dynamic Vocal Microphone. List Price: $124.00 THE WORLDS MOST POPULAR VOCAL MIC. The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound whichis a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. FEATURES: The World Standard for Stage Vocals Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff Uniform cardioid pickup patternisolates the main sound source and minimizes background noise Pneumatic shock-mount system cuts down handling noise Effective, built-in spherical wind and pop filter Supplied with break-resistant stand adapter which rotates 180 degrees Legendary Shure quality, ruggedness and reliability Perfectly balanced and comfortable in the hand Cardioid (unidirectional) dyna
Description
SHUSM58LC - Shure SM-58LC Unidirectional (Cardioid) Dynamic Vocal Microphone. List Price: $124.00 THE WORLDS MOST POPULAR VOCAL MIC. The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound whichis a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. FEATURES: The World Standard for Stage Vocals Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff Uniform cardioid pickup patternisolates the main sound source and minimizes background noise Pneumatic shock-mount system cuts down handling noise Effective, built-in spherical wind and pop filter Supplied with break-resistant stand adapter which rotates 180 degrees Legendary Shure quality, ruggedness and reliability Perfectly balanced and comfortable in the hand Cardioid (unidirectional) dyna

Suppliers

Company
Product
Description
Supplier Links
Shure SM58-LC Cardioid Dynamic Microphone - SHUSM58LC - HAVE, Inc.
Hudson, NY, USA
Shure SM58-LC Cardioid Dynamic Microphone
SHUSM58LC
Shure SM58-LC Cardioid Dynamic Microphone SHUSM58LC
SHUSM58LC - Shure SM-58LC Unidirectional (Cardioid) Dynamic Vocal Microphone. List Price: $124.00 THE WORLDS MOST POPULAR VOCAL MIC. The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound whichis a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors. FEATURES: The World Standard for Stage Vocals Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff Uniform cardioid pickup patternisolates the main sound source and minimizes background noise Pneumatic shock-mount system cuts down handling noise Effective, built-in spherical wind and pop filter Supplied with break-resistant stand adapter which rotates 180 degrees Legendary Shure quality, ruggedness and reliability Perfectly balanced and comfortable in the hand Cardioid (unidirectional) dyna

SHUSM58LC - Shure SM-58LC Unidirectional (Cardioid) Dynamic Vocal Microphone.
List Price: $124.00
THE WORLDS MOST POPULAR VOCAL MIC.

The Shure SM58«: unidirectional (cardioid) dynamic vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. It has a tailored vocal response for a sound whichis a world standard for singing or speech. A highly effective, built-in spherical filter minimizes wind and breath "pop" noise. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. Rugged construction, a proven shock-mount system, and a steel mesh grille ensure that even with rough handling, the SM58 will perform consistently, outdoors or indoors.
FEATURES:

  • The World Standard for Stage Vocals
  • Shure SM58 Frequency response tailored for vocals, with brightened midrange and bass rolloff
  • Uniform cardioid pickup patternisolates the main sound source and minimizes background noise
  • Pneumatic shock-mount system cuts down handling noise
  • Effective, built-in spherical wind and pop filter
  • Supplied with break-resistant stand adapter which rotates 180 degrees
  • Legendary Shure quality, ruggedness and reliability
  • Perfectly balanced and comfortable in the hand
  • Cardioid (unidirectional) dyna
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM58LC
Product Name Shure SM58-LC Cardioid Dynamic Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers