HAVE, Inc. Shure SM57-LC Cardioid Instrument Microphone SHUSM57LC

Description
SHUSM57LC - Shure SM-57LC Uniform Cardioid Professional Instrument Microphone. List Price: $124.00 A RELIABLE WORKHORSE ON THE STAGE AND IN THE STUDIO. Thelegendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcementand recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar,and woodwinds. The SM57ã†s outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide. FEATURES: Contoured frequency response for clean, instrumental reproduction and rich vocal pickup Professional-quality reproduction for drum, percussion, and instrument amplifier miking Uniform cardioid pickup pattern isolates the main sound source while reducing background noise Pneumatic shock-mount system cuts down handling noise Extremely durable under the heaviest use Frequency response: 40 to 15,000 Hz
Description
SHUSM57LC - Shure SM-57LC Uniform Cardioid Professional Instrument Microphone. List Price: $124.00 A RELIABLE WORKHORSE ON THE STAGE AND IN THE STUDIO. Thelegendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcementand recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar,and woodwinds. The SM57ã†s outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide. FEATURES: Contoured frequency response for clean, instrumental reproduction and rich vocal pickup Professional-quality reproduction for drum, percussion, and instrument amplifier miking Uniform cardioid pickup pattern isolates the main sound source while reducing background noise Pneumatic shock-mount system cuts down handling noise Extremely durable under the heaviest use Frequency response: 40 to 15,000 Hz

Suppliers

Company
Product
Description
Supplier Links
Shure SM57-LC Cardioid Instrument Microphone - SHUSM57LC - HAVE, Inc.
Hudson, NY, USA
Shure SM57-LC Cardioid Instrument Microphone
SHUSM57LC
Shure SM57-LC Cardioid Instrument Microphone SHUSM57LC
SHUSM57LC - Shure SM-57LC Uniform Cardioid Professional Instrument Microphone. List Price: $124.00 A RELIABLE WORKHORSE ON THE STAGE AND IN THE STUDIO. Thelegendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcementand recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar,and woodwinds. The SM57ã†s outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide. FEATURES: Contoured frequency response for clean, instrumental reproduction and rich vocal pickup Professional-quality reproduction for drum, percussion, and instrument amplifier miking Uniform cardioid pickup pattern isolates the main sound source while reducing background noise Pneumatic shock-mount system cuts down handling noise Extremely durable under the heaviest use Frequency response: 40 to 15,000 Hz

SHUSM57LC - Shure SM-57LC Uniform Cardioid Professional Instrument Microphone.
List Price: $124.00
A RELIABLE WORKHORSE ON THE STAGE AND IN THE STUDIO.

Thelegendary Shure SM57 microphone is exceptional for musical instrument pickup and vocals. With its bright, clean sound and contoured frequency response, the SM57 is ideal for live sound reinforcementand recording. It has an extremely effective cardioid pickup pattern which isolates the main sound source while minimizing background noise. In the studio, it is excellent for recording drums, guitar,and woodwinds. The SM57Æs outstanding performance, legendary reliability, and diversity of application make this "workhorse" the choice of performers, producers, and sound engineers worldwide.
FEATURES:

  • Contoured frequency response for clean, instrumental reproduction and rich vocal pickup
  • Professional-quality reproduction for drum, percussion, and instrument amplifier miking
  • Uniform cardioid pickup pattern isolates the main sound source while reducing background noise
  • Pneumatic shock-mount system cuts down handling noise
  • Extremely durable under the heaviest use
  • Frequency response: 40 to 15,000 Hz
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM57LC
Product Name Shure SM57-LC Cardioid Instrument Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers