HAVE, Inc. Shure SM48-LC Cardioid Vocal Microphone SHUSM48LC

Description
SHUSM48LC - Shure SM-48LC Unidirectional (Cardioid) Dynamic Vocal Microphone. List Price: $62.00 SHURE SOUND AT AN AFFORDABLE PRICE The Shure SM48-LC Microphone offers many of the same qualities as the famous SM58 but at a lower price. The SM48 unidirectional dynamic microphone is a great performance microphone, designed for professional sound reinforcement, studio recording, and broadcasting. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. FEATURES: Cardioid pickup pattern rejects off-axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid-range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter that reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag Lockable On/Off switch (Model SM48S only) Legendar
Description
SHUSM48LC - Shure SM-48LC Unidirectional (Cardioid) Dynamic Vocal Microphone. List Price: $62.00 SHURE SOUND AT AN AFFORDABLE PRICE The Shure SM48-LC Microphone offers many of the same qualities as the famous SM58 but at a lower price. The SM48 unidirectional dynamic microphone is a great performance microphone, designed for professional sound reinforcement, studio recording, and broadcasting. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. FEATURES: Cardioid pickup pattern rejects off-axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid-range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter that reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag Lockable On/Off switch (Model SM48S only) Legendar

Suppliers

Company
Product
Description
Supplier Links
Shure SM48-LC Cardioid Vocal Microphone - SHUSM48LC - HAVE, Inc.
Hudson, NY, USA
Shure SM48-LC Cardioid Vocal Microphone
SHUSM48LC
Shure SM48-LC Cardioid Vocal Microphone SHUSM48LC
SHUSM48LC - Shure SM-48LC Unidirectional (Cardioid) Dynamic Vocal Microphone. List Price: $62.00 SHURE SOUND AT AN AFFORDABLE PRICE The Shure SM48-LC Microphone offers many of the same qualities as the famous SM58 but at a lower price. The SM48 unidirectional dynamic microphone is a great performance microphone, designed for professional sound reinforcement, studio recording, and broadcasting. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter. FEATURES: Cardioid pickup pattern rejects off-axis sound and provides superior gain before feedback Frequency response tailored for vocals, with brightened mid-range and bass rolloff to control proximity effect Shock-mounted cartridge for exceptional ruggedness and reduced handling noise Built-in "pop" filter that reduces explosive breath sounds and wind noise Supplied stand adapter and carrying/storage bag Lockable On/Off switch (Model SM48S only) Legendar

SHUSM48LC - Shure SM-48LC Unidirectional (Cardioid) Dynamic Vocal Microphone.
List Price: $62.00
SHURE SOUND AT AN AFFORDABLE PRICE

The Shure SM48-LC Microphone offers many of the same qualities as the famous SM58 but at a lower price. The SM48 unidirectional dynamic microphone is a great performance microphone, designed for professional sound reinforcement, studio recording, and broadcasting. It maintains a true cardioid pattern throughout its frequency range, ensuring high gain before feedback and rejection of off-axis sound. The tailored frequency response is ideal for lead vocals, backup vocals, and spoken word applications. A presence rise brightens mid-range performance, and a low frequency roll off controls proximity effect. The SM48 includes a shock-mounted cartridge, a steel mesh grille, and an integral "pop" filter.
FEATURES:

  • Cardioid pickup pattern rejects off-axis sound and provides superior gain before feedback
  • Frequency response tailored for vocals, with brightened mid-range and bass rolloff to control proximity effect
  • Shock-mounted cartridge for exceptional ruggedness and reduced handling noise
  • Built-in "pop" filter that reduces explosive breath sounds and wind noise
  • Supplied stand adapter and carrying/storage bag
  • Lockable On/Off switch (Model SM48S only)
  • Legendar
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUSM48LC
Product Name Shure SM48-LC Cardioid Vocal Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details